The CMMMW24S3.3-5500 is a 18-30 watt, single-output, chassis-mount DC/DC converter designed for applications in telecommunications, industrial control, and distributed power systems. It accepts a 10-40 VDC input and provides a regulated 3.3 VDC output at up to 5500 mA, with efficiency up to 82%. The unit features remote on/off control, output trim, 1500 VDC isolation, and protection against short circuit, over voltage, and over temperature. It complies with EN55022 Class A conducted EMI limits and is certified to CSA 1950 safety standards. The converter measures 4.00 x 2.25 x 0.81 inches and is available in open-frame, U-channel, or enclosed packaging. Maximum case temperature is 105°C, and it operates from -40°C to +50°C ambient. MTBF exceeds 1,000,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMMMW24S3.3-5500 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |