The CMLV12S12-120TH is a half-brick, chassis-mount DC/DC converter in the CMLV series, designed for 12V and 24V battery applications in telecommunications and network equipment. It delivers 120W at 12V with a maximum output current of 10.0A, operating from a 10-36VDC input range with efficiency up to 89%. The converter features remote ON/OFF control, short circuit and overcurrent protection, 1500VDC input-to-output isolation, and fixed 400kHz switching frequency. Its dimensions are 5.70 x 3.40 x 1.34 inches (144.8 x 86.4 x 34 mm), with an aluminum alloy case. The 'TH' suffix indicates thru-hole mounting capability. Operating temperature range is -40°C to +100°C: case.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMLV12S12-120TH |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |