The CMKR48S5-1000 is a 6 W single-output DC/DC converter with a 48 V nominal input range of 36-75 VDC and a 5 VDC output at up to 1000 mA. It features a fixed switching frequency of 300 kHz, efficiency of 76%, and 50 mVp-p output ripple and noise. The converter has six-sided shielding, 1600 VDC isolation, and operates from -25°C to +85°C, with an industrial temperature variant available. It measures 4.0 x 2.25 x 0.81 inches and is chassis-mountable in open frame, U channel, or enclosed configurations. Compliance includes IEC60950-1, UL60950-1, EN60950-1, EN55022 Class A, and EN61000-4 series EMC standards. Protection includes continuous short-circuit recovery and 170% overload capability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMKR48S5-1000 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |