The CBW48S12-2500 is a 30-watt DC/DC power converter with a 48VDC input and 12VDC output, designed for applications requiring high efficiency up to 90%, 1600VDC isolation, and six-sided shielding. It operates over a temperature range of -40°C to +85°C, features remote ON/OFF control, and includes protection against short circuit, over voltage, over load, and over temperature conditions. The device measures 2.00" x 1.00" x 0.40" (50.8 x 25.4 x 10.2 mm), is RoHS and REACH compliant, and meets IEC/UL/EN60950-1 and 62368-1 safety standards. The maximum capacitive load is 3000µF, with a ripple and noise of 150mVp-p under full load at 20MHz bandwidth. The minimum load requirement is 0mA, and it supports positive remote on/off control as standard. Efficiency is 90% at nominal input and full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CBW48S12-2500 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |