The CAH24S5-40 is a 40-watt single-output DC/DC converter in the CAH series, designed for ultra-wide 9-36 VDC input and a 5 VDC output at 8.0 A. It features 500 VDC minimum input-to-output isolation, current limiting short-circuit protection with hiccup mode, remote on/off control via open collector TTL, and operates over a baseplate temperature range of -40°C to +100°C. The unit has a six-sided shielded case with an aluminum baseplate, measuring 3.6 x 3.0 x 0.55 inches when mounted with a baseplate. Efficiency is typical at 85%, with switching at 300 kHz, and output voltage tolerance is ±1% for the primary output.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CAH24S5-40 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |