WALDOM ELECTRONICS
TJA1080ATS/2/T112 -- INTERFACE - SPECIALIZED
Waldom Electronics
Interface - Specialized
TJA1080ATS/2/T112
Description
TJA1080ATS/2/T112
-
Lingto Electronic Limited
Datasheet
Description
TJA1080ATS/2/T112
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TJA1080ATS/2/T112 |
|
Product Name
|
Interface - Specialized |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features
RoHS
View Details