Waldom Electronics Interface - Controllers LAN9513I-JZX

Description
IC USB 2.0 ETHER CTRLR 64QFN
Description
IC USB 2.0 ETHER CTRLR 64QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The LAN9513I-JZX is a USB 2.0 hub and 10/100 Ethernet controller designed for various applications including desktop PCs, notebook PCs, printers, game consoles, embedded systems, and docking stations. It features three downstream USB 2.0 ports and one upstream port, fully compliant with USB 2.0 specifications, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates. The device integrates a 10/100 Ethernet MAC and PHY, supporting full-duplex operation and HP Auto-MDIX for simplified network connections. This controller implements reduced power operating modes and includes a built-in power-on-reset circuit, minimizing the bill of materials by eliminating the need for external components. It offers advanced power management features, allowing individual or grouped power control for each downstream port. The LAN9513I-JZX is packaged in a 64-pin QFN format and is RoHS compliant, with an operational temperature range of -40°C to +85°C, making it suitable for industrial applications. It also supports various software drivers for Windows, Linux, and macOS, enhancing its versatility in different environments.

Datasheet Summary
Powered by GS/AI

The LAN9513I-JZX is a USB 2.0 hub and 10/100 Ethernet controller designed for various applications including desktop PCs, notebook PCs, printers, game consoles, embedded systems, and docking stations. It features three downstream USB 2.0 ports and one upstream port, fully compliant with USB 2.0 specifications, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates. The device integrates a 10/100 Ethernet MAC and PHY, supporting full-duplex operation and HP Auto-MDIX for simplified network connections. This controller implements reduced power operating modes and includes a built-in power-on-reset circuit, minimizing the bill of materials by eliminating the need for external components. It offers advanced power management features, allowing individual or grouped power control for each downstream port. The LAN9513I-JZX is packaged in a 64-pin QFN format and is RoHS compliant, with an operational temperature range of -40°C to +85°C, making it suitable for industrial applications. It also supports various software drivers for Windows, Linux, and macOS, enhancing its versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Controllers - LAN9513I-JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9513I-JZX
Interface - Controllers LAN9513I-JZX
IC USB 2.0 ETHER CTRLR 64QFN

IC USB 2.0 ETHER CTRLR 64QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number LAN9513I-JZX
Product Name Interface - Controllers
Technology USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
 - 74LVC16374ADL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers