WALDOM ELECTRONICS
GH65C11-C-SS -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Waldom Electronics
Interface - Sensor and Detector Interfaces
GH65C11-C-SS
Description
ENDCODER OPTICAL
-
Lingto Electronic Limited
Datasheet
Description
ENDCODER OPTICAL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
GH65C11-C-SS |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Package Type
WLCSP; WLCSP-6-P6
Pins
6 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers