WALDOM ELECTRONICS
CY7C4121KV13-600FCXC -- MEMORY
Waldom Electronics
Memory
CY7C4121KV13-600FCXC
Description
CY7C4121KV13-600FCXC
-
Lingto Electronic Limited
Datasheet
Description
CY7C4121KV13-600FCXC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
CY7C4121KV13-600FCXC |
|
Product Name
|
Memory |
|
Memory Category
|
SRAM; SRAM Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
20 ns
Density
64 kbits
View Details
Memory Category
SRAM Chip
Operating Temperature
-40 C (-40 F)
Density
1000 kbits
View Details
2 suppliers
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details