The ATXMEGA32D4-MH is an 8/16-bit microcontroller from the Atmel XMEGA D4 series, designed for high-performance and low-power applications. It features 32KB of in-system self-programmable flash memory, 4KB of EEPROM, and 4KB of internal SRAM. The microcontroller operates at a voltage range of 1.6 to 3.6V and supports clock frequencies up to 32MHz. Key peripheral features include four 16-bit timer/counters, two USARTs with IrDA support, dual two-wire interfaces (I²C and SMBus compatible), and two serial peripheral interfaces (SPIs). It also includes a 12-channel, 12-bit ADC capable of 200ksps, two analog comparators, and a real-time counter. The device supports various communication protocols and has a programmable watchdog timer. The ATXMEGA32D4-MH is available in a 44-lead VQFN package and is suitable for applications in industrial control, factory automation, and low-power battery applications. Its robust feature set makes it a versatile choice for engineers looking for a reliable microcontroller for their projects.
IC MCU 8/16BIT 32KB FLASH 44VQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ATXMEGA32D4-MH |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit |