Waldom Electronics Chassis Mount Resistors 850F1R0E

Description
RES CHAS MNT 1 OHM 1% 50W
Datasheet
Description
RES CHAS MNT 1 OHM 1% 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F1R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F1R0E
Chassis Mount Resistors 850F1R0E
RES CHAS MNT 1 OHM 1% 50W

RES CHAS MNT 1 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number 850F1R0E
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details