FLAME RETARDANT MOLDED PLASTIC MATERIAL
IVORY COLOR
1-PORT CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
GC[T] BRAND
APPROVAL UL 1863
BULK PACKAGE
45 MODEL
Waldom Electronics
Done
Datasheet
Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL
IVORY COLOR
1-PORT CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
GC[T] BRAND
APPROVAL UL 1863
BULK PACKAGE
45 MODEL
FLAME RETARDANT MOLDED PLASTIC MATERIAL
IVORY COLOR
1-PORT CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
GC[T] BRAND
APPROVAL UL 1863
BULK PACKAGE
45 MODEL