Waldom Electronics Standard Wall Plate 45-938-BU

Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL IVORY COLOR 2-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
Datasheet
Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL IVORY COLOR 2-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 45-938-BU - Waldom Electronics
Rockford, IL, USA
Standard Wall Plate
45-938-BU
Standard Wall Plate 45-938-BU
FLAME RETARDANT MOLDED PLASTIC MATERIAL IVORY COLOR 2-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
  • FLAME RETARDANT MOLDED PLASTIC MATERIAL
  • IVORY COLOR
  • 2-PORT CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • GC[T] BRAND
  • APPROVAL UL 1863
  • BULK PACKAGE
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Wallplates
Product Number 45-938-BU
Product Name Standard Wall Plate
Type 2-PORT
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-3-SS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
View Details