Waldom Electronics Standard Wall Plate 45-5636-BU

Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL WHITE COLOR 4-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
Datasheet
Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL WHITE COLOR 4-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 45-5636-BU - Waldom Electronics
Rockford, IL, USA
Standard Wall Plate
45-5636-BU
Standard Wall Plate 45-5636-BU
FLAME RETARDANT MOLDED PLASTIC MATERIAL WHITE COLOR 4-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
  • FLAME RETARDANT MOLDED PLASTIC MATERIAL
  • WHITE COLOR
  • 4-PORT CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • GC[T] BRAND
  • APPROVAL UL 1863
  • BULK PACKAGE
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Wallplates
Product Number 45-5636-BU
Product Name Standard Wall Plate
Type 4-PORT
Unlock Full Specs
to access all available technical data

Similar Products