Waldom Electronics Modular Jack 45-5569-BU

Description
90 DEG 110 PUNCHDOWN JACK TYPE WHITE COLOR 8 WIRE RJ45 CONFIGURATION UL 49-MM APPROVAL WALL PLATE MOUNTING 5E CATEGORY T568A/B WIRING CODE GC[T] BRAND BULK PACKED
Datasheet
Description
90 DEG 110 PUNCHDOWN JACK TYPE WHITE COLOR 8 WIRE RJ45 CONFIGURATION UL 49-MM APPROVAL WALL PLATE MOUNTING 5E CATEGORY T568A/B WIRING CODE GC[T] BRAND BULK PACKED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 45-5569-BU - Waldom Electronics
Rockford, IL, USA
Modular Jack
45-5569-BU
Modular Jack 45-5569-BU
90 DEG 110 PUNCHDOWN JACK TYPE WHITE COLOR 8 WIRE RJ45 CONFIGURATION UL 49-MM APPROVAL WALL PLATE MOUNTING 5E CATEGORY T568A/B WIRING CODE GC[T] BRAND BULK PACKED
  • 90 DEG 110 PUNCHDOWN JACK TYPE
  • WHITE COLOR
  • 8 WIRE RJ45 CONFIGURATION
  • UL 49-MM APPROVAL
  • WALL PLATE MOUNTING
  • 5E CATEGORY
  • T568A/B WIRING CODE
  • GC[T] BRAND
  • BULK PACKED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 45-5569-BU
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details