45-409 -- POWER SUPPLY/APPLIANCE CORD
Waldom Electronics
Power Supply/Appliance Cord
45-409
Description
12 FT
3.6576 LENGTH IN METERS
MONITOR APPLICATION
FEMALE CONNECTOR OUTLET
SHROUDED MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
Description
12 FT
3.6576 LENGTH IN METERS
MONITOR APPLICATION
FEMALE CONNECTOR OUTLET
SHROUDED MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
Datasheet
Suppliers
Power Supply/Appliance Cord
45-409
12 FT
3.6576 LENGTH IN METERS
MONITOR APPLICATION
FEMALE CONNECTOR OUTLET
SHROUDED MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
- 12 FT
- 3.6576 LENGTH IN METERS
- MONITOR APPLICATION
- FEMALE CONNECTOR OUTLET
- SHROUDED MALE PLUG INLET
- GC[T] BRAND
- LENGTH IN METERS - UOM M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
45-409 |
|
Product Name
|
Power Supply/Appliance Cord |
|
Cord Length
|
144 inch (3658 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
7.87 inch (200 mm)
View Details
Cord Color
Black, White, Green
Approvals
UL Listing Mark
Number of Conductors
2; 3
View Details
Qualtek Electronics Corp.
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details