Waldom Electronics Power Supply/Appliance Cord 45-403

Description
1 FT .3048 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
1 FT .3048 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 45-403 - Waldom Electronics
Rockford, IL, USA
Power Supply/Appliance Cord
45-403
Power Supply/Appliance Cord 45-403
1 FT .3048 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
  • 1 FT
  • .3048 LENGTH IN METERS
  • UL APPROVAL
  • COMPUTER, OFFICE, PRINTER APPLICATION
  • 125 VAC VOLTAGE RATING
  • 7 AMPERE CURRENT RATING
  • 18 AWG CONDUCTOR SIZE
  • FEMALE CONNECTOR OUTLET
  • SHROUDED MALE PLUG INLET
  • GC[T] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category AC Power Cords
Product Number 45-403
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384566 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details