Waldom Electronics Power Supply/Appliance Cord 45-400

Description
6 FT 1.8288 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
6 FT 1.8288 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 45-400 - Waldom Electronics
Rockford, IL, USA
Power Supply/Appliance Cord
45-400
Power Supply/Appliance Cord 45-400
6 FT 1.8288 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
  • 6 FT
  • 1.8288 LENGTH IN METERS
  • UL APPROVAL
  • COMPUTER, OFFICE, PRINTER APPLICATION
  • 125 VAC VOLTAGE RATING
  • 7 AMPERE CURRENT RATING
  • 18 AWG CONDUCTOR SIZE
  • FEMALE CONNECTOR OUTLET
  • MALE PLUG INLET
  • GC[T] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category AC Power Cords
Product Number 45-400
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821107-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details