Waldom Electronics Panel Lamp 39-5645-05

Description
5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-5645-05 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-5645-05
Panel Lamp 39-5645-05
5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • 5 MM LED LAMP TYPE
  • 26 AWG WIRE LEAD TERMINAL TYPE
  • 0.31 INCH MOUNTING HOLE SIZE
  • 5/6 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • DOME BLACK LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-5645-05
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713788 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR6L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details