Waldom Electronics Panel Lamp 39-4642-05

Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE RED LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE RED LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-4642-05 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-4642-05
Panel Lamp 39-4642-05
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE RED LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • 3 MM LED LAMP TYPE
  • 26 AWG WIRE LEAD TERMINAL TYPE
  • 0.24 INCH MOUNTING HOLE SIZE
  • 5/6 V LAMP VOLTAGE
  • RED LENS COLOR
  • DOME BLACK LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-4642-05
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232431 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details