Waldom Electronics Panel Lamp 39-4632-05

Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE RED LENS COLOR DOME CHROME LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE RED LENS COLOR DOME CHROME LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-4632-05 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-4632-05
Panel Lamp 39-4632-05
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE RED LENS COLOR DOME CHROME LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • 3 MM LED LAMP TYPE
  • 26 AWG WIRE LEAD TERMINAL TYPE
  • 0.24 INCH MOUNTING HOLE SIZE
  • 5/6 V LAMP VOLTAGE
  • RED LENS COLOR
  • DOME CHROME LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-4632-05
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246399 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details