Waldom Electronics Panel Lamp 39-3552-12

Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR HIGH FLAT LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR HIGH FLAT LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-3552-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-3552-12
Panel Lamp 39-3552-12
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR HIGH FLAT LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • 5 MM LED LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.312 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • RED LENS COLOR
  • HIGH FLAT LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-3552-12
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 106486 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 15.7 mm (0.6181 inch)
View Details