Waldom Electronics Panel Lamp 38-5469-12

Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE WHITE LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE WHITE LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-5469-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-5469-12
Panel Lamp 38-5469-12
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE WHITE LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.5 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • WHITE LENS COLOR
  • HIGH FLAT LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-5469-12
Product Name Panel Lamp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details