Waldom Electronics Panel Lamp 38-3553-50

Description
ROUND TYPE UL APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE AMBER LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE UL APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE AMBER LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-3553-50 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-3553-50
Panel Lamp 38-3553-50
ROUND TYPE UL APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE AMBER LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • UL APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.312 INCH MOUNTING HOLE SIZE
  • 125 V LAMP VOLTAGE
  • AMBER LENS COLOR
  • HIGH FLAT LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-3553-50
Product Name Panel Lamp
Lamp Type NEON
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details