Waldom Electronics Panel Lamp 38-3546-12

Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE BLUE LENS COLOR FLUSH LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE BLUE LENS COLOR FLUSH LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-3546-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-3546-12
Panel Lamp 38-3546-12
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE BLUE LENS COLOR FLUSH LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.312 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • BLUE LENS COLOR
  • FLUSH LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-3546-12
Product Name Panel Lamp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
3 suppliers
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details