Waldom Electronics Panel Lamp 38-3540-50

Description
ROUND TYPE UL APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE CLEAR LENS COLOR FLUSH LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE UL APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE CLEAR LENS COLOR FLUSH LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-3540-50 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-3540-50
Panel Lamp 38-3540-50
ROUND TYPE UL APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE CLEAR LENS COLOR FLUSH LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • UL APPROVAL
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.312 INCH MOUNTING HOLE SIZE
  • 125 V LAMP VOLTAGE
  • CLEAR LENS COLOR
  • FLUSH LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-3540-50
Product Name Panel Lamp
Lamp Type NEON
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details