Waldom Electronics Panel Lamp 38-1025-12

Description
RECTANGULAR TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE GREEN LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
Datasheet
Description
RECTANGULAR TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE GREEN LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-1025-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-1025-12
Panel Lamp 38-1025-12
RECTANGULAR TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE GREEN LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
  • RECTANGULAR TYPE
  • NYLON BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • RECTANGULAR LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-1025-12
Product Name Panel Lamp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR5L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details