Waldom Electronics Specialty Snap Action Switch 35-990

Description
DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 30 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PUSHBUTTON ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 30 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PUSHBUTTON ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-990 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-990
Specialty Snap Action Switch 35-990
DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 30 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PUSHBUTTON ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -55 TO 85 DEG C TEMPERATURE RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 30 OZ OPERATING FORCE
  • 0.01 INCH DIFFERENTIAL TRAVEL
  • PUSHBUTTON ACTUATOR/HEAD TYPE
  • 0.05 INCH PRETRAVEL
  • 0.05 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-990
Product Name Specialty Snap Action Switch
Actuator Style Pushbutton Style
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351462-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details