Waldom Electronics Specialty Snap Action Switch 35-882

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 80 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 80 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-882 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-882
Specialty Snap Action Switch 35-882
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 80 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 80 GRAM OPERATING FORCE
  • 0.03 INCH DIFFERENTIAL TRAVEL
  • ROLLER ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • 0.065 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-882
Product Name Specialty Snap Action Switch
Actuator Style Roller Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G273M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
Snap Action, Limit Switches - 450-SAJ405XHL0N30SNOSRQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details