TE Connectivity Snap Action, Limit Switches SAJ25YXPP0147SDTSEQ

Description
SMINSA SW PPL 1.47N 5A/3A AC 3A
Request a Quote Datasheet
Description
SMINSA SW PPL 1.47N 5A/3A AC 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ25YXPP0147SDTSEQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ25YXPP0147SDTSEQ-ND
Snap Action, Limit Switches 450-SAJ25YXPP0147SDTSEQ-ND
SMINSA SW PPL 1.47N 5A/3A AC 3A

SMINSA SW PPL 1.47N 5A/3A AC 3A

Buy Now Datasheet
Micro Switches - 2398382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398382
Micro Switches 2398382
Subminiature Switch SW PPL 1.47N 5A/3A

Subminiature Switch SW PPL 1.47N 5A/3A

Supplier's Site
Micro Switches - 2398383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398383
Micro Switches 2398383
Subminiature Switch SW PPL 1.47N 5A/3A

Subminiature Switch SW PPL 1.47N 5A/3A

Supplier's Site
Microsw, Spdt, Pin Plunger, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3746 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3746
Microsw, Spdt, Pin Plunger, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3746
MICROSW, SPDT, PIN PLUNGER, 5A, 125VAC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 5A, 125VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 450-SAJ25YXPP0147SDTSEQ-ND 2398382 54AH3746
Product Name Snap Action, Limit Switches Micro Switches Microsw, Spdt, Pin Plunger, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger) Pin Plunger
Operating Temp -40 to 167 F (-40 to 75 C) 167 F (75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 5 amps
Actuating Force 5.29 oz (1.47 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326106 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351461-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details