Waldom Electronics Specialty Snap Action Switch 35-848

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 150 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 150 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-848 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-848
Specialty Snap Action Switch 35-848
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 150 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 150 GRAM OPERATING FORCE
  • 0.03 INCH DIFFERENTIAL TRAVEL
  • ROLLER ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • 0.065 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-848
Product Name Specialty Snap Action Switch
Actuator Style Roller Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 15 amps
AC Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3311-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details