Waldom Electronics Specialty Snap Action Switch 35-848-BU

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC/VDC VOLTAGE RATING 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 5.3 OZ OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL LEVER ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC/VDC VOLTAGE RATING 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 5.3 OZ OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL LEVER ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-848-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-848-BU
Specialty Snap Action Switch 35-848-BU
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC/VDC VOLTAGE RATING 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 5.3 OZ OPERATING FORCE 0.03 INCH DIFFERENTIAL TRAVEL LEVER ROLLER ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL 0.065 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 5.3 OZ OPERATING FORCE
  • 0.03 INCH DIFFERENTIAL TRAVEL
  • LEVER ROLLER ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • 0.065 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-848-BU
Product Name Specialty Snap Action Switch
Actuator Style Lever Style; Roller Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G273M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
Snap Action Switches - 2351461-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 241237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details