Waldom Electronics Specialty Snap Action Switch 35-838-BU

Description
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 6 OZ OPERATING FORCE 0.031 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.094 INCH PRETRAVEL 0.047 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 6 OZ OPERATING FORCE 0.031 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.094 INCH PRETRAVEL 0.047 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-838-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-838-BU
Specialty Snap Action Switch 35-838-BU
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 6 OZ OPERATING FORCE 0.031 INCH DIFFERENTIAL TRAVEL ROLLER ACTUATOR/HEAD TYPE 0.094 INCH PRETRAVEL 0.047 INCH OVER TRAVEL GC[T] BRAND
  • SUB MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • -55 TO 135 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 6 OZ OPERATING FORCE
  • 0.031 INCH DIFFERENTIAL TRAVEL
  • ROLLER ACTUATOR/HEAD TYPE
  • 0.094 INCH PRETRAVEL
  • 0.047 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-838-BU
Product Name Specialty Snap Action Switch
Actuator Style Roller Style
Common Size Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL2-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Snap Action Switches - 1-2435260-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details