Waldom Electronics Specialty Snap Action Switch 35-822

Description
SUB MINIATURE TYPE MOMENTARY OPERATION TYPE UL APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 2-1/2 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL PIVOTED LEVER ACTUATOR/HEAD TYPE 0.24 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SUB MINIATURE TYPE MOMENTARY OPERATION TYPE UL APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 2-1/2 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL PIVOTED LEVER ACTUATOR/HEAD TYPE 0.24 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-822 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-822
Specialty Snap Action Switch 35-822
SUB MINIATURE TYPE MOMENTARY OPERATION TYPE UL APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 2-1/2 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL PIVOTED LEVER ACTUATOR/HEAD TYPE 0.24 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
  • SUB MINIATURE TYPE
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • -55 TO 135 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 2-1/2 OZ OPERATING FORCE
  • 0.062 INCH DIFFERENTIAL TRAVEL
  • PIVOTED LEVER ACTUATOR/HEAD TYPE
  • 0.24 INCH PRETRAVEL
  • 0.03 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-822
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Subminiature
Maximum Current 5 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details