Waldom Electronics Specialty Rocker Switch 35-696-BU

Description
NYLON ROCKER MATERIAL RED ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 12 AMPERE AT 125 VAC, 8 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125/250 VAC
Datasheet
Description
NYLON ROCKER MATERIAL RED ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 12 AMPERE AT 125 VAC, 8 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125/250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-696-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-696-BU
Specialty Rocker Switch 35-696-BU
NYLON ROCKER MATERIAL RED ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 12 AMPERE AT 125 VAC, 8 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125/250 VAC
  • NYLON ROCKER MATERIAL
  • RED ROCKER, BLACK FRAME COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • APPLIANCE APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 12 AMPERE AT 125 VAC, 8 AMPERE AT 250 VAC CURRENT RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1/2 HP AT 125/250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-696-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1285V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 180375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details