Minimum size class in the industry Rocker switch with reset function
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 16A 125V
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A8GS-C1115 | Z12828-ND | A8GS-C1115 |
| Product Name | A8GS Remote Reset Rocker Switch | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Solder, CT Connector | Solder Terminals | Solder Terminals; Connector, Solder Lug |
| Current Rating | 16 amps | 16 amps | 16 amps |
| AC Voltage Rating | 125 to 5 volts | 125 volts |