Waldom Electronics Specialty Rocker Switch 35-684

Description
PLASTIC ROCKER MATERIAL WHITE ROCKER, RED LED COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING PANEL MOUNTING 10 AMPERE CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL WHITE ROCKER, RED LED COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING PANEL MOUNTING 10 AMPERE CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-684 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-684
Specialty Rocker Switch 35-684
PLASTIC ROCKER MATERIAL WHITE ROCKER, RED LED COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING PANEL MOUNTING 10 AMPERE CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • WHITE ROCKER, RED LED COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • PANEL MOUNTING
  • 10 AMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-684
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 9133083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details