Aratas America LLC A8L Miniature Rocker Switch A8L-11-12N1

Description
Miniature Rocker Switch for High Capacity Switching Withstands inrush currents up to 100 A with a unique switching mechanism. Soft touch with firm switching action. Easy to mount by snap fitting. Contact gap of 3 mm minimum. UL and cUL standards approved. Conforms to EN standards.
Request a Quote Datasheet
Description
Miniature Rocker Switch for High Capacity Switching Withstands inrush currents up to 100 A with a unique switching mechanism. Soft touch with firm switching action. Easy to mount by snap fitting. Contact gap of 3 mm minimum. UL and cUL standards approved. Conforms to EN standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A8L Miniature Rocker Switch - A8L-11-12N1 - Aratas America LLC
Hoffman Estates, IL, United States
A8L Miniature Rocker Switch
A8L-11-12N1
A8L Miniature Rocker Switch A8L-11-12N1
Miniature Rocker Switch for High Capacity Switching Withstands inrush currents up to 100 A with a unique switching mechanism. Soft touch with firm switching action. Easy to mount by snap fitting. Contact gap of 3 mm minimum. UL and cUL standards approved. Conforms to EN standards.

Miniature Rocker Switch for High
Capacity Switching

  • Withstands inrush currents up to 100 A with a unique switching mechanism.
  • Soft touch with firm switching action.
  • Easy to mount by snap fitting.
  • Contact gap of 3 mm minimum.
  • UL and cUL standards approved. Conforms to EN standards.
Supplier's Site Datasheet
Rocker Switches - Z4684-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
Z4684-ND
Rocker Switches Z4684-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey
Product Category Rocker Switches Rocker Switches
Product Number A8L-11-12N1 Z4684-ND
Product Name A8L Miniature Rocker Switch Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw
Terminal Type PCB Straight PC Pins
Current Rating 10 amps 10 amps
AC Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-13N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
A8A Rocker Switch - A8A-222-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
A8L Miniature Rocker Switch - A8L-21-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
A8GS Remote Reset Rocker Switch - A8GS-D1310 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
3 suppliers