Waldom Electronics Specialty Rocker Switch 35-681-BU

Description
BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR GREEN
Datasheet
Description
BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-681-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-681-BU
Specialty Rocker Switch 35-681-BU
BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR GREEN
  • BLACK FRAME COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 0.187 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • LAMP COLOR GREEN
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-681-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - PRBSA1-16F-BB0BW-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
3 suppliers
Rocker Switches - 7932468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details