Minimum size class in the industry Rocker switch with reset function
| Aratas America LLC | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | A8GS-C1310 | Z12831-ND |
| Product Name | A8GS Remote Reset Rocker Switch | Rocker Switches |
| Rocker Actuator | Rocker | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw |
| Terminal Type | Quick-connect #187, CT Connector | Solder Terminals |
| Features | Imprinted Markings | |
| Current Rating | 16 amps | 16 amps |