Waldom Electronics Specialty Snap Action Switch 35-464

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.312 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.312 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-464 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-464
Specialty Snap Action Switch 35-464
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.312 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -55 TO 85 DEG C TEMPERATURE RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 20 OZ OPERATING FORCE
  • 0.062 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.312 INCH PRETRAVEL
  • 0.187 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-464
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
Snap Action Switches - 2351460-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details