Waldom Electronics Specialty Snap Action Switch 35-451

Description
MINIATURE TYPE 0.45 INCH W X 0.5 INCH H SIZE DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 120 VAC, 28 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -30 TO 75 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL PUSHBUTTON ACTUATOR/HEAD TYPE GC[T] BRAND
Datasheet
Description
MINIATURE TYPE 0.45 INCH W X 0.5 INCH H SIZE DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 120 VAC, 28 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -30 TO 75 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL PUSHBUTTON ACTUATOR/HEAD TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-451 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-451
Specialty Snap Action Switch 35-451
MINIATURE TYPE 0.45 INCH W X 0.5 INCH H SIZE DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 120 VAC, 28 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -30 TO 75 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL PUSHBUTTON ACTUATOR/HEAD TYPE GC[T] BRAND
  • MINIATURE TYPE
  • 0.45 INCH W X 0.5 INCH H SIZE
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 120 VAC, 28 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • -30 TO 75 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • PLASTIC ACTUATOR MATERIAL
  • PUSHBUTTON ACTUATOR/HEAD TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-451
Product Name Specialty Snap Action Switch
Actuator Style Pushbutton Style
Common Size Miniature
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2D Power/Door Switch - D2D-3104 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO
View Details
3 suppliers
Snap Action, Limit Switches - 450-1441-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details