Waldom Electronics Specialty Snap Action Switch 35-450

Description
MINIATURE TYPE 0.27 INCH W X 0.5 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 120 VAC, 28 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -30 TO 75 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL PUSHBUTTON ACTUATOR/HEAD TYPE GC[T] BRAND
Datasheet
Description
MINIATURE TYPE 0.27 INCH W X 0.5 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 120 VAC, 28 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -30 TO 75 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL PUSHBUTTON ACTUATOR/HEAD TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-450 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-450
Specialty Snap Action Switch 35-450
MINIATURE TYPE 0.27 INCH W X 0.5 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 120 VAC, 28 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -30 TO 75 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE PLASTIC ACTUATOR MATERIAL PUSHBUTTON ACTUATOR/HEAD TYPE GC[T] BRAND
  • MINIATURE TYPE
  • 0.27 INCH W X 0.5 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 120 VAC, 28 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • -30 TO 75 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • PLASTIC ACTUATOR MATERIAL
  • PUSHBUTTON ACTUATOR/HEAD TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-450
Product Name Specialty Snap Action Switch
Actuator Style Pushbutton Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 2778690 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action Switches - 2-2439028-4 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details