Waldom Electronics Specialty Snap Action Switch 35-3938-BU

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 5.8 OZ OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 5.8 OZ OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3938-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3938-BU
Specialty Snap Action Switch 35-3938-BU
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 5.8 OZ OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250/277 VAC, 125/250 VDC VOLTAGE RATING
  • 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -40 TO 85 DEG C TEMPERATURE RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 5.8 OZ OPERATING FORCE
  • 0.045 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.25 INCH PRETRAVEL
  • 0.125 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3938-BU
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K1013325 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details