Waldom Electronics Specialty Snap Action Switch 35-3916-BU

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 18 OZ OPERATING FORCE 0.078 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND APPLICABLE STANDARD VDE
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 18 OZ OPERATING FORCE 0.078 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND APPLICABLE STANDARD VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3916-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3916-BU
Specialty Snap Action Switch 35-3916-BU
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 18 OZ OPERATING FORCE 0.078 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND APPLICABLE STANDARD VDE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250/480 VAC, 125/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SCREW TERMINAL TYPE
  • 18 OZ OPERATING FORCE
  • 0.078 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.38 INCH PRETRAVEL
  • 0.19 INCH OVER TRAVEL
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3916-BU
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 20 amps
AC Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details