Waldom Electronics Specialty Toggle Switch 35-184

Description
PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK PLASTIC TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
Datasheet
Description
PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK PLASTIC TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-184 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-184
Specialty Toggle Switch 35-184
PADDLE HANDLE TYPE 0.5 INCH W X 1 INCH H SIZE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE BLACK PLASTIC TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/2 HP AT 125 TO 250 VAC 35 MODEL
  • PADDLE HANDLE TYPE
  • 0.5 INCH W X 1 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING
  • 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • BLACK PLASTIC TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1/2 HP AT 125 TO 250 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-184
Product Name Specialty Toggle Switch
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 2099350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 44422189 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers