Waldom Electronics Specialty Toggle Switch 35-149-BU

Description
HEAVY DUTY BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125 TO 250 VAC
Datasheet
Description
HEAVY DUTY BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-149-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-149-BU
Specialty Toggle Switch 35-149-BU
HEAVY DUTY BAT HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 3/4 HP AT 125 TO 250 VAC
  • HEAVY DUTY BAT HANDLE TYPE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.465 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-149-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-4-2-20901-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 186272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details