Waldom Electronics Specialty Toggle Switch 35-116-BU

Description
MEDIUM DUTY BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 120 TO 240 VAC
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 120 TO 240 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-116-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-116-BU
Specialty Toggle Switch 35-116-BU
MEDIUM DUTY BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 120 TO 240 VAC
  • MEDIUM DUTY BAT HANDLE TYPE
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.465 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1/4 HP AT 120 TO 240 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-116-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details