Waldom Electronics Specialty Toggle Switch 35-112

Description
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-112 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-112
Specialty Toggle Switch 35-112
MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH 35 MODEL
  • MEDIUM DUTY BAT HANDLE TYPE
  • 0.62 INCH W X 1.184 INCH H SIZE
  • 0.523 INCH TOGGLE LENGTH
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 120/240 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-112
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details