Waldom Electronics Specialty Toggle Switch 35-1076

Description
MEDIUM DUTY BAT HANDLE TYPE 0.625 INCH W X 1.125 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/4 HP AT 120 TO 240 VAC 35 MODEL
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE 0.625 INCH W X 1.125 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/4 HP AT 120 TO 240 VAC 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-1076 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-1076
Specialty Toggle Switch 35-1076
MEDIUM DUTY BAT HANDLE TYPE 0.625 INCH W X 1.125 INCH H SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.47 INCH-32 TPI BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND MOUNTING HOLE SIZE 0.5 INCH POWER RATING 1/4 HP AT 120 TO 240 VAC 35 MODEL
  • MEDIUM DUTY BAT HANDLE TYPE
  • 0.625 INCH W X 1.125 INCH H SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.47 INCH-32 TPI BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • MOUNTING HOLE SIZE 0.5 INCH
  • POWER RATING 1/4 HP AT 120 TO 240 VAC
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-1076
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267088-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 401686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details